EN
  • EN
  • DE

S-80912ANMP-D72-T2

Part No S-80912ANMP-D72-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186895-S-80912ANMP-D72-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80912ANMP-D72-T2 CAD Model

Description

The S-80912ANMP-D72-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor a voltage level and output a signal when the voltage drops below a specific threshold. This functionality is commonly used in a variety of electronic circuits to ensure stable and reliable operation, particularly in situations where voltage fluctuations can lead to errors or damage.

Applications

  • Microcontroller reset circuits: Generates a reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is low.
  • Memory protection: Prevents data corruption in memory devices by initiating a reset during voltage drops.
  • Real-time clocks (RTC): Ensures the RTC operates correctly by monitoring the supply voltage.

Features

  • High-precision detection voltage: Accurate voltage detection with minimal variation.
  • Low current consumption: Reduces power drain, making it suitable for battery-powered applications.
  • Small package size: Compact package allows for use in space-constrained designs.
  • Built-in hysteresis: Prevents oscillations during voltage transitions for stable operation.
  • Open drain output: Provides flexibility in interfacing with various logic circuits.

Benefits

  • Improved system reliability: Prevents malfunctions caused by undervoltage conditions.
  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified circuit design: Small package and integrated features simplify board layout.
  • Data integrity: Protects data in memory devices from corruption during voltage fluctuations.
  • Stable operation: Hysteresis ensures stable performance and avoids false triggering.

The S-80912ANMP-D72-T2 typically comes in a SOT-23-3 package. It is designed to operate within a temperature range of -40°C to +85°C. The open-drain output allows for convenient connection to different logic levels, and the device is designed for minimal power consumption. The precise voltage detection capabilities make it a crucial component for ensuring the stable operation of a wide variety of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess