The S-80916CLNB-G6L-T2 is a voltage detector IC from SII Semiconductor Corporation. It is designed to monitor the supply voltage of electronic devices and generate a reset signal when the voltage drops below a specific threshold. This ensures that microcontrollers, microprocessors, and other sensitive components operate reliably and are not affected by voltage fluctuations.
Applications
- Microcontroller and microprocessor reset circuits
- Power supply monitoring in embedded systems
- Battery voltage supervision in portable devices
- Over-discharge protection circuits
- Industrial control systems
Features
- Detection voltage: 1.6V
- Low current consumption
- Operating voltage range: 0.8 V to 10 V
- Output type: CMOS
- Package: SOT-23-5
- Built-in hysteresis
Benefits
- Prevents malfunctions in microcontrollers and microprocessors due to voltage drops
- Ensures reliable startup and operation of electronic systems
- Extends battery life in portable devices due to low current consumption
- Provides a clean and stable reset signal with hysteresis
- Saves board space with its compact SOT-23-5 package
Additional Details
The S-80916CLNB-G6L-T2 provides a CMOS output signal that can be directly connected to a microcontroller or microprocessor. The device features a detection voltage of 1.6V. It operates within a wide voltage range of 0.8 V to 10 V. The low current consumption makes it suitable for battery-powered applications. The integrated hysteresis prevents oscillations near the threshold voltage. The SOT-23-5 package is a small surface-mount package that saves valuable board space. The G6L suffix likely indicates specific electrical characteristics or tape and reel information for automated assembly. T2 indicates the product is provided on tape and reel.