The S-80922ALMP-DAKT2G is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage falls below a certain threshold. It is a crucial component in ensuring the reliable operation of electronic systems by preventing malfunctions caused by voltage drops.
Applications
- Microcontroller reset circuits
- Power management for portable devices
- Battery voltage monitoring
- System power-on reset
Features
- High-accuracy detection voltage: ±2.0%
- Low current consumption: 0.8 μA (typical)
- Operating voltage range: 0.8V to 6.0V
- Built-in hysteresis
- Small package: SOT-23-3
- Output Type: N-channel open drain
Benefits
- Ensures stable system operation by preventing malfunctions due to voltage drops.
- Extends battery life in portable devices thanks to its low current consumption.
- Simplified circuit design due to minimal external components required.
- Wide operating voltage range allows for use in various applications.
- Compact size makes it suitable for space-constrained applications.
Additional Details
The S-80922ALMP-DAKT2G includes hysteresis, which prevents unstable output signals when the input voltage is near the threshold voltage. The open-drain output allows for flexible connection to other circuits. The detection voltage is precisely set during manufacturing. The IC operates within a temperature range of -40°C to +85°C. The SOT-23-3 package allows for easy integration into various PCB layouts. The typical release voltage is 2.2V. The device is RoHS compliant.