The S-80927CNMC-G8X-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and generate a reset signal when the voltage falls below a specified threshold. This prevents microcontrollers and other digital circuits from operating erratically under low voltage conditions, ensuring system stability and reliability.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power supply monitoring
- Battery-powered devices
- Industrial control systems
Features
- Detection voltage: 2.7V (typical)
- High-accuracy detection voltage
- Ultra-low current consumption
- Small SOT-23 package
- Built-in hysteresis
- Operating temperature range: -40°C to +85°C
Benefits
- Ensures reliable system startup by preventing operation at insufficient voltage.
- Protects against data corruption and system malfunctions caused by voltage drops.
- Extends battery life in portable devices due to minimal power consumption.
- Saves board space with its compact package.
- Prevents false resets due to noise or voltage fluctuations with its hysteresis feature.
- Provides stable performance across a wide range of operating temperatures.
The S-80927CNMC-G8X-T2 continuously monitors the input voltage. When the voltage drops below the detection threshold (2.7V typically), the device asserts a reset signal. This signal remains active until the voltage rises above the detection threshold plus the hysteresis voltage. The hysteresis prevents the reset signal from oscillating when the input voltage is near the threshold level. The device's extremely low current consumption makes it especially suitable for battery-powered applications where minimizing power drain is critical. The SOT-23 package allows for easy and compact integration into various electronic circuits. This voltage detector provides a reliable and cost-effective solution for voltage monitoring and reset generation in a wide range of applications. It contributes significantly to the overall stability and reliability of electronic systems.