EN
  • EN
  • DE

S-80942CLNB-G7C-T2

Part No S-80942CLNB-G7C-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063472-S-80942CLNB-G7C-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80942CLNB-G7C-T2 CAD Model

Description

The S-80942CLNB-G7C-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the input voltage and generate a reset signal when the voltage falls below a specified threshold. This function is crucial for preventing malfunctions and ensuring the stable operation of microcontrollers, CPUs, and other sensitive electronic devices.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Portable electronics
  • Industrial control systems

Features

  • Detection Voltage: 4.2V (Assumed based on the series)
  • High-precision voltage detection
  • Low current consumption
  • Compact package size (likely SOT-23 or similar)
  • Built-in hysteresis
  • N-channel open drain output

Benefits

  • Prevents system crashes and data corruption
  • Ensures reliable system startup
  • Extends battery life in portable applications
  • Reduces board space requirements
  • Provides a stable and noise-free reset signal
  • Simplifies interfacing with various logic circuits

Additional Details

The S-80942CLNB-G7C-T2 incorporates hysteresis to prevent chattering or oscillations near the threshold voltage. Its N-channel open drain output allows for flexible connection to different voltage levels and logic families. The device's low power consumption makes it suitable for battery-powered devices. This voltage detector is an essential component in various electronic systems, ensuring proper voltage monitoring and reset functionality.

The precise voltage detection of the S-80942CLNB-G7C-T2 ensures reliable reset operation. The device's small footprint simplifies integration into densely packed circuit boards. The open drain output configuration provides versatility in connecting to different voltage levels and logic families. The hysteresis feature prevents unwanted reset signals due to minor voltage fluctuations.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Lowest to $0.3972
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4248 $61.9472
32+ $3.6302 $116.1664
50+ $3.5170 $175.8500
68+ $3.4038 $231.4584
88+ $3.2906 $289.5728
118+ $2.9499 $348.0882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess