The S-81220PG-PS-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the input voltage and generate a reset signal when the voltage drops below a predetermined threshold. This is crucial for maintaining system integrity and preventing malfunctions in various electronic devices.
Applications:
- Microcontroller Reset Circuits: Resets the microcontroller when the supply voltage is insufficient, ensuring proper initialization and operation.
- Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective measures to prevent damage to connected components.
- Battery Management Systems: Monitors battery voltage to prevent deep discharge and extend battery life.
- Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to monitor power supply and prevent system crashes due to low voltage.
Features:
- High-Accuracy Voltage Detection: Provides precise voltage monitoring with minimal error.
- Low Current Consumption: Extends battery life in portable devices.
- Small Package Size: Allows for easy integration into compact electronic designs.
- Open-Drain Output: Offers flexible interfacing with various logic circuits.
- Hysteresis: Prevents output oscillations and ensures stable operation around the threshold voltage.
Benefits:
- Improved System Reliability: Prevents system failures due to undervoltage conditions.
- Extended Battery Life: Low power consumption is ideal for battery-powered devices.
- Simplified Circuit Design: Reduces the need for external components, saving space and cost.
- Protection Against Battery Damage: Prevents deep discharge of batteries, prolonging their lifespan.
The S-81220PG-PS-T1 has a detection voltage of 2.0V. It operates within a temperature range of -40°C to +85°C. Its low standby current and high accuracy make it well-suited for applications requiring reliable voltage monitoring with minimal power consumption.