EN
  • EN
  • DE

S-81222SG-QV-T1

Part No S-81222SG-QV-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309394-S-81222SG-QV-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81222SG-QV-T1 CAD Model

Description

The S-81222SG-QV-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal to a microcontroller or other digital circuit when the voltage falls below a predefined threshold. This functionality is critical for ensuring stable operation and preventing malfunctions caused by undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Resets microcontrollers when the supply voltage drops below a safe level, preventing erratic behavior and data corruption.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and can trigger protective measures to prevent damage to connected components.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge and extend battery life in portable devices.
  • Industrial Control Systems: Provides reliable voltage monitoring for critical systems, ensuring stable operation and preventing failures due to voltage fluctuations.

Features:

  • High Accuracy Voltage Detection: Provides precise voltage monitoring with minimal error.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Compact size allows for easy integration into space-constrained designs.
  • Open-Drain Output: Offers flexible interfacing with various logic circuits.
  • Hysteresis: Prevents output oscillations and ensures stable operation around the threshold voltage.

Benefits:

  • Improved System Reliability: Protects against data corruption and system crashes due to undervoltage conditions.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Reduces the need for external components, saving space and cost.
  • Protection Against Battery Damage: Prevents deep discharge of batteries, prolonging their lifespan.

The S-81222SG-QV-T1 has a detection voltage of 2.2V. It operates over a temperature range of -40°C to +85°C. Its combination of high accuracy, low power consumption, and small size makes it an ideal choice for a wide range of voltage monitoring applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess