EN
  • EN
  • DE

S-81225SG-QH-T1

Part No S-81225SG-QH-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309401-S-81225SG-QH-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-81225SG-QH-T1 CAD Model

Description

The S-81225SG-QH-T1 is a high-precision voltage tracker manufactured by SII Semiconductor Corporation. This IC is designed to provide a stable and accurate output voltage that closely follows its input voltage. The "-QH-T1" suffix indicates specific characteristics related to the output voltage and packaging of the device.

Applications:

  • Power Management Systems: Used in portable devices such as smartphones, tablets, and wearables for accurate voltage regulation.
  • Battery-Powered Equipment: Ensures consistent voltage regulation in battery-operated devices, maximizing battery life.
  • Backup Power Supplies: Provides stable voltage levels during power interruptions in critical systems.
  • Linear Regulators: Can be used as a linear regulator to efficiently step-down voltages.
  • Post-Regulation in SMPS: Improves the output voltage accuracy and stability of switch-mode power supplies (SMPS).

Features:

  • High-Precision Tracking: Ensures accurate output voltage tracking relative to the input voltage, even with varying load conditions.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between the input and output voltages.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Overcurrent Protection: Protects the device and connected circuitry from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the IC from overheating, enhancing reliability and lifespan.
  • Compact Package: Typically available in a small package such as SOT-23. The “-QH-T1” likely specifies a specific package type and possibly other parameters.

Benefits:

  • Improved Power Efficiency: Low dropout voltage and low quiescent current contribute to enhanced power efficiency.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features improve overall system reliability.
  • Precise Voltage Regulation: Ensures stable and accurate voltage output, crucial for sensitive electronic components.
  • Simplified Circuit Design: Integrated protection features and a compact package simplify circuit design and reduce the number of external components required.
  • Stable Performance: Provides consistent and stable performance across a wide range of operating conditions.

Additional Details:

The S-81225SG-QH-T1 operates within a specific input voltage range and provides a regulated output voltage with high accuracy. The “-QH” likely denotes a specific factory trimming or voltage setting, which should be verified in the manufacturer’s datasheet. The “-T1” typically indicates tape and reel packaging suitable for automated assembly. Refer to the manufacturer's datasheet for detailed electrical characteristics, including voltage accuracy, dropout voltage, quiescent current, protection thresholds, and packaging information.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284,600 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess