The S-81230SG-QBT1G is a high-precision voltage detector IC from SII Semiconductor Corporation. It is designed to monitor the supply voltage of electronic devices and generate a reset signal when the voltage drops below a specified threshold. Its low power consumption and small package size make it ideal for portable and battery-powered applications.
Applications
- Reset circuits for microcontrollers and microprocessors
- Voltage monitoring in portable devices (e.g., smartphones, tablets)
- Power management systems in battery-powered equipment
- Overvoltage and undervoltage protection circuits
- Real-time clock (RTC) backup systems
Features
- Detection voltage: 3.0 V (typical)
- Low supply current: 0.8 μA (typical)
- Hysteresis voltage: 50 mV (typical)
- Operating voltage range: 1.6 V to 5.5 V
- Output type: N-channel open drain
- Package: SOT-25
- Lead-free (Sn 100%), halogen-free
Benefits
- Provides reliable system reset, preventing malfunctions due to low voltage conditions.
- Extends battery life in portable devices due to its ultra-low current consumption.
- Simplifies circuit design with its small package size and minimal external components required.
- Offers stable and accurate voltage detection over a wide operating temperature range.
- Suitable for various applications, including microcontroller reset and power management.
Additional Details
The S-81230SG-QBT1G features an N-channel open drain output, which allows for easy interfacing with various logic circuits. The built-in hysteresis helps to prevent oscillations near the detection threshold, ensuring stable operation. The device operates over a wide temperature range, making it suitable for harsh environments. The SOT-25 package allows for high-density mounting on printed circuit boards. It's crucial to review the official datasheet for the most accurate and up-to-date technical specifications.