EN
  • EN
  • DE

S-81335HG-KI-T1

Part No S-81335HG-KI-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309616-S-81335HG-KI-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81335HG-KI-T1 CAD Model

Description

The S-81335HG-KI-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. Similar to the S-81335HG-KI, this IC monitors voltage levels and triggers a reset signal when the voltage drops below a specific threshold, protecting electronic devices from operating outside of safe voltage ranges. The -T1 suffix typically indicates a specific packaging or tape and reel option for automated assembly processes.

Applications

  • Microcontroller reset circuits
  • Power supply supervision
  • Battery management systems
  • Industrial equipment
  • Automotive applications

Features

  • High-precision voltage detection
  • Extremely low current consumption
  • Open-drain N-channel output
  • Compact SOT-23 package
  • Built-in hysteresis

Benefits

  • Improved system stability by preventing malfunctions due to low voltage.
  • Extended battery life in portable devices due to low power consumption.
  • Simplified circuit design with an integrated reset function.
  • Reduced board space requirements due to its small size.
  • Enhanced noise immunity around the threshold voltage.

Technical Specifications

The S-81335HG-KI-T1 features a detection voltage of 3.5V. The typical current consumption is very low, measured in microamperes. The output is an open-drain N-channel MOSFET. It incorporates a hysteresis characteristic to improve noise immunity. The package is usually a SOT-23 type, suitable for surface mount assembly. The -T1 designation specifies the tape and reel packaging for automated pick-and-place assembly.

The open-drain output configuration allows for flexible interfacing with microcontrollers and other digital circuits. A pull-up resistor is required to establish the high voltage level when the output transistor is off. The hysteresis feature prevents the output from oscillating when the input voltage is near the detection threshold. The device is designed to operate within a specific temperature range, as specified in the datasheet. The S-81335HG-KI-T1 is suitable for various applications where voltage monitoring and reset functionality are required.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess