The S-81235SG-QI-T1 is a high-precision voltage tracker manufactured by SII Semiconductor Corporation. This voltage tracker is designed to monitor and maintain a stable output voltage by precisely tracking an input voltage. It offers low current consumption and high accuracy, making it suitable for various battery-powered and portable applications. The -QI-T1 suffix likely denotes specific packaging or tolerance characteristics.
Applications
- Battery Monitoring Systems: Accurately monitor battery voltage in portable devices.
- Portable Electronic Devices: Ideal for smartphones, tablets, and wearables.
- Power Management Circuits: Ensures stable power delivery in PMUs.
- Voltage Regulation in Sensitive Circuits: Regulates voltage in circuits vulnerable to fluctuations.
- Backup Power Systems: Monitors voltage in backup batteries for reliability.
Features
- High-Precision Voltage Tracking: Tracks input voltage levels with great accuracy.
- Low Current Consumption: Conserves battery life in portable devices.
- Stable Output Voltage: Maintains a consistent output voltage for system stability.
- Compact Package (likely SOT-23 or similar): Facilitates integration into small devices.
- Overcurrent Protection: Protects from excessive current damage.
Benefits
- Extended Battery Life: Minimizes current draw, extending device uptime.
- Improved System Reliability: Reduces the risk of malfunction due to unstable voltage.
- Accurate Voltage Monitoring: Provides precise voltage measurement for system optimization.
- Simplified Design: Easy integration into compact designs.
- Enhanced Protection: Protects components from damage due to overcurrent.
Additional Details
The S-81235SG-QI-T1 operates within a defined voltage range (refer to the datasheet from SII Semiconductor Corporation). The -QI-T1 likely specifies a particular tolerance range or packaging type (e.g., tape and reel for automated assembly). It is designed for efficient power management in battery-operated devices. Consult the official datasheet for precise electrical characteristics, thermal resistance, and package dimensions.