EN
  • EN
  • DE

S-81237PG-PE-T1

Part No S-81237PG-PE-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309441-S-81237PG-PE-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81237PG-PE-T1 CAD Model

Description

The S-81237PG-PE-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. The 'PG' likely indicates a specific detection voltage, 'PE' a release delay, and 'T1' indicates tape and reel packaging.

Applications

  • Microcontroller Reset Circuits: Ensures microcontrollers reset properly during power-up or brownout.
  • CPU Reset Circuits: Prevents CPUs from operating at insufficient voltage.
  • Power Supply Monitoring: Monitors voltage and triggers a reset if it falls out of range.
  • Battery Management Systems: Detects low battery and initiates appropriate actions.
  • Industrial Control Systems: Monitors voltage to prevent malfunctions.

Features

  • Precise Voltage Detection: Accurately detects when voltage falls below the threshold.
  • Low Current Consumption: Extends battery life.
  • Open Drain Output: Allows for connection to various circuits.
  • Small Package: Enables compact designs.
  • Wide Operating Voltage Range: Supports different input voltages.

Benefits

  • System Stability: Prevents erratic behavior during voltage fluctuations.
  • Extended Battery Life: Minimizes power consumption.
  • Flexible Integration: Connects easily to various circuits.
  • Compact Design: Suitable for small applications.
  • Reliable Voltage Monitoring: Provides accurate voltage detection.

Additional Details

The S-81237PG-PE-T1 comes in a surface-mount package (e.g., SOT-23). The datasheet from SII Semiconductor provides details on the detection voltage ('PG'), release delay ('PE'), operating voltage, current consumption, and temperature range. Consult the datasheet for specific operational characteristics and correct implementation. The use of 'T1' denotes tape and reel packaging suitable for automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess