EN
  • EN
  • DE

S-81250PG

Part No S-81250PG
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309466-S-81250PG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81250PG CAD Model

Description

The S-81250PG is a voltage detector from SII Semiconductor Corporation, designed to monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. It plays a vital role in safeguarding electronic circuits from malfunctions caused by voltage drops.

Applications

  • Microprocessor Reset: Essential for ensuring proper initialization and preventing erroneous operation of microprocessors.
  • Power Supply Monitoring: Used to detect undervoltage conditions in power supplies, triggering protective measures.
  • Battery Management Systems: Monitors battery voltage in portable devices, providing low-battery warnings or initiating shutdown procedures.
  • Industrial Automation: Protects sensitive control equipment from voltage sags and power interruptions.
  • Consumer Electronics: Incorporated in various consumer products to guarantee stable and reliable performance.

Features

  • Precise Detection Voltage: Offers accurate voltage monitoring for dependable operation.
  • Minimal Quiescent Current: Reduces power consumption in battery-powered applications.
  • Compact Package: Enables miniaturization and simplified integration into electronic circuits.
  • Hysteresis Characteristic: Prevents oscillations and ensures stable output during voltage fluctuations.
  • Open-Drain Output Configuration: Provides flexible interfacing capabilities with diverse logic levels.

Benefits

  • Enhanced System Reliability: Protects against failures resulting from voltage variations.
  • Extended Battery Runtime: Low current consumption conserves battery power in portable devices.
  • Streamlined Circuit Design: Simplifies integration into existing circuits with minimal external components.
  • Improved System Protection: Prevents damage to sensitive components due to undervoltage.
  • Cost-Effective Solution: Offers reliable voltage monitoring at an economical price point.

The '50' in S-81250PG indicates the specific detection voltage (likely 5.0V, but the datasheet should be consulted for verification). 'PG' probably refers to a particular package type and/or output configuration. The open-drain output necessitates a pull-up resistor. The optimal resistor value will depend on the application's requirements, including the pull-up voltage and desired switching speed. Always refer to the official datasheet from SII Semiconductor Corporation for precise specifications, operating conditions, absolute maximum ratings, and application guidelines. Proper usage, including adhering to recommended operating conditions, is critical to prevent damage to the component and ensure the overall reliability of the electronic system.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess