EN
  • EN
  • DE

S-814A34AMC-BCY-G

Part No S-814A34AMC-BCY-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187028-S-814A34AMC-BCY-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-814A34AMC-BCY-G CAD Model

Description

The S-814A34AMC-BCY-G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specific threshold. Its low current consumption and high-precision detection make it suitable for a variety of battery-powered and portable applications.

Applications:

  • Microcontroller reset circuits: Provides reliable reset functionality for microcontrollers.
  • Power management systems: Monitors voltage stability and prevents undervoltage issues.
  • Battery-powered devices: Protects devices from malfunctions caused by low battery voltage.
  • Portable electronics: Ensures stable operation in voltage-sensitive portable equipment.
  • Industrial control systems: Safeguards against voltage drops that could compromise system integrity.

Features:

  • Detection Voltage: 3.4V (typical).
  • High-accuracy voltage detection: Provides precise voltage monitoring.
  • Ultra-low current consumption: Optimizes power efficiency in battery-operated systems.
  • CMOS output: Enables direct interface with digital circuits.
  • Small package size: Suitable for compact electronic designs.

Benefits:

  • Enhanced system stability: Prevents erratic operation due to voltage fluctuations.
  • Prolonged battery life: Reduces power consumption, extending the operational duration of battery-powered devices.
  • Simplified design: Minimizes the need for external components.
  • Compact footprint: Facilitates integration in small form-factor products.
  • Cost-effectiveness: Offers a reliable voltage detection solution at a competitive price.

Additional Details:

The S-814A34AMC-BCY-G typically operates within a supply voltage range of 1.5V to 5.5V. The CMOS output allows for direct interfacing with microcontrollers and other digital logic devices. Its small package, such as SOT-23 or similar, makes it ideal for space-constrained applications. The device's low current consumption is a significant advantage in extending the battery life of portable devices. This voltage detector provides a stable and accurate voltage detection threshold, preventing spurious resets and maintaining system integrity. The S-814A series voltage detectors are renowned for their robustness and are extensively used in a wide range of consumer and industrial electronic devices. The output type ensures compatibility with a variety of digital systems, providing a clean and reliable reset signal.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess