EN
  • EN
  • DE

S-814A48AMC-BDM-T1G

Part No S-814A48AMC-BDM-T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187029-S-814A48AMC-BDM-T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-814A48AMC-BDM-T1G CAD Model

Description

The S-814A48AMC-BDM-T1G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. It is particularly useful in battery-powered and portable applications due to its low current consumption and high accuracy in voltage detection.

Applications:

  • Microcontroller Reset Circuits: Ensures proper initialization and reliable operation of microcontrollers.
  • Power Management Systems: Monitors voltage levels to prevent undervoltage conditions and potential system malfunctions.
  • Battery-Powered Devices: Protects against erratic behavior caused by low battery voltage.
  • Portable Electronics: Offers stable operation for voltage-sensitive portable equipment.
  • Industrial Control Systems: Provides a safeguard against voltage drops that could compromise system integrity.

Features:

  • Detection Voltage: 4.8V (typical).
  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable performance.
  • Ultra-Low Current Consumption: Extends battery life by minimizing power drain.
  • CMOS Output: Allows for direct interface with digital circuits, simplifying system integration.
  • Small Package Size: Compact footprint suitable for space-constrained applications.

Benefits:

  • Enhanced System Stability: Prevents system failures and erratic behavior resulting from voltage fluctuations.
  • Prolonged Battery Life: Reduces power consumption to extend the operational duration of battery-powered devices.
  • Simplified Design: Minimizes the need for external components, streamlining the design process.
  • Compact Footprint: Enables integration into small, portable devices and applications.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price point.

Additional Details:

The S-814A48AMC-BDM-T1G typically operates within a supply voltage range of 1.5V to 5.5V. The CMOS output is designed for direct interfacing with microcontrollers and other digital logic devices. Its small package, typically SOT-23 or similar, is ideal for space-constrained applications. The device's ultra-low current consumption is a critical advantage in extending the battery life of portable devices. This voltage detector provides a stable and accurate voltage detection threshold, preventing spurious resets and maintaining system integrity. The S-814A series voltage detectors are renowned for their robustness and are extensively used in a wide range of consumer and industrial electronic devices. The output configuration ensures compatibility with various digital systems, offering a clean and reliable reset signal. The integration of hysteresis helps to prevent oscillations around the threshold voltage, enhancing the stability of the system.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess