EN
  • EN
  • DE

S-814A50AMC-BD0T2G

Part No S-814A50AMC-BD0T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187030-S-814A50AMC-BD0T2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-814A50AMC-BD0T2G CAD Model

Description

The S-814A50AMC-BD0T2G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. Its low current consumption and high-precision detection capabilities make it well-suited for various battery-powered and portable applications.

Applications:

  • Microcontroller Reset Circuits: Ensures proper initialization and operation of microcontrollers.
  • Power Management Systems: Monitors voltage stability and prevents undervoltage conditions.
  • Battery-Powered Devices: Protects against malfunctions caused by low battery voltage.
  • Portable Electronics: Ensures stable operation in voltage-sensitive portable equipment.
  • Industrial Control Systems: Safeguards against voltage drops that could compromise system integrity.

Features:

  • Detection Voltage: 5.0V (typical).
  • High-Accuracy Voltage Detection: Provides precise and reliable voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-operated systems, extending battery life.
  • CMOS Output: Enables direct interface with digital circuits and microcontrollers.
  • Small Package Size: Compact form factor suitable for space-constrained applications.

Benefits:

  • Enhanced System Stability: Prevents erratic operation and potential damage due to voltage fluctuations.
  • Extended Battery Life: Low power consumption maximizes the operational duration of battery-powered devices.
  • Simplified Design: Reduces the need for external components, streamlining circuit design.
  • Compact Footprint: Facilitates integration in small form-factor products.
  • Cost-Effectiveness: Offers a reliable and efficient voltage detection solution at a competitive price.

Additional Details:

The S-814A50AMC-BD0T2G typically operates within a supply voltage range of 1.5V to 5.5V. The CMOS output allows for direct interfacing with microcontrollers and other digital logic devices. Its small package, such as SOT-23 or similar, makes it ideal for space-constrained applications. The device's ultra-low current consumption is a significant advantage in extending the battery life of portable devices. This voltage detector provides a stable and accurate voltage detection threshold, preventing spurious resets and maintaining system integrity. The S-814A series voltage detectors are renowned for their robustness and are extensively used in a wide range of consumer and industrial electronic devices. The precise detection voltage helps prevent system failures due to power supply fluctuations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess