EN
  • EN
  • DE

S-817B15AUA-CWET2U

Part No S-817B15AUA-CWET2U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 20MA SOT89-3 / LDO Regulator Pos 1.5V 0.02A 4-Pin(3+Tab) SOT-89 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel package
Number of Regulators 1
Output Current 20mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-243AA
Manufacturer Package SOT-89-3
Win Source Part Number 793726-S-817B15AUA-CWET2U
Popularity Medium
Supply and Demand Status Limited
Family Name S-817
Introduction Date July 05, 1999
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S-817B15AUA-CWET2U CAD Model

Description

The S-817B15AUA-CWET2U is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This voltage detector is designed to monitor voltage levels and provide a reset signal when the voltage falls below a pre-defined threshold. It is characterized by its low current consumption, high accuracy, and small package size, making it suitable for portable devices and microcontroller-based systems.

Applications

  • Microcontroller reset circuits
  • Power monitoring systems
  • Battery-powered devices
  • Portable electronics
  • System voltage supervision

Features

  • High-Precision Detection Voltage: Ensures accurate voltage monitoring.
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: Ultra-small package enables high-density mounting.
  • Hysteresis: Prevents oscillation and ensures stable operation.
  • Open Drain Output: Allows for flexible system integration.
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Reliable System Reset: Ensures proper system initialization and prevents malfunction.
  • Long Battery Life: Low current consumption extends battery life in portable devices.
  • Miniaturization: Small package allows for compact designs in space-constrained applications.
  • Stable Operation: Hysteresis prevents false triggering and ensures reliable operation.
  • Flexible Integration: Open drain output allows for versatile system integration.

Additional Details

The S-817B15AUA-CWET2U's high-precision detection voltage ensures that the system reset is triggered accurately when the voltage falls below the desired threshold. The low current consumption is particularly important for battery-powered devices, where minimizing power consumption is crucial. The ultra-small package allows for high-density mounting, enabling designers to create compact and lightweight products. The hysteresis feature prevents oscillation and ensures stable operation, even in noisy environments. The open drain output allows for flexible system integration, enabling the device to be used with a variety of different microcontrollers and other system components. The precise detection voltage and low current consumption make it well-suited for applications demanding high reliability and low power consumption.

The SOT-23-5 package provides ease of soldering and handling during assembly. The wide operating temperature range guarantees reliable operation across diverse environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4451 $57.8630
320+ $0.3652 $116.8640
490+ $0.3538 $173.3620
675+ $0.3423 $231.0525
875+ $0.3310 $289.6250
1,170+ $0.2968 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess