EN
  • EN
  • DE

S-8215BAB-I8T1U

Part No S-8215BAB-I8T1U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187098-S-8215BAB-I8T1U
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8215BAB-I8T1U CAD Model

Description

The S-8215BAB-I8T1U is a voltage detector IC manufactured by SII Semiconductor Corporation, designed for precision voltage monitoring in various electronic systems. It monitors voltage levels and generates a reset signal when the voltage drops below a predetermined threshold. This IC is crucial for ensuring the stable operation of microcontrollers, microprocessors, and other voltage-sensitive components.

Applications

  • Microcontroller Reset Circuits: Provides a dependable reset signal to microcontrollers during power-up sequences or brown-out conditions.
  • Power Supply Supervision: Monitors power supply outputs for undervoltage conditions, triggering a reset to prevent system malfunction.
  • Battery-Powered Devices: Used to protect battery-powered devices from erratic operation due to low battery voltage by initiating a system reset.
  • System Voltage Monitoring: Continuously monitors system voltages to prevent malfunctions caused by voltage dips or fluctuations.
  • Industrial Control Systems: Integrated into industrial control systems to monitor voltage integrity and prevent damage to critical equipment.

Features

  • High-Precision Voltage Detection: Accurately detects voltage levels with minimal error, ensuring reliable monitoring.
  • Low Current Consumption: Operates with minimal power consumption, making it suitable for battery-operated and energy-sensitive applications.
  • Compact Package: Housed in a small package, enabling integration into space-constrained designs.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, offering versatility across different power systems.
  • Integrated Hysteresis: Includes hysteresis to prevent spurious oscillations or chattering near the voltage detection threshold.

Benefits

  • Enhanced System Reliability: Improves the reliability of electronic systems by ensuring stable and predictable operation.
  • Protection Against Voltage Instability: Safeguards circuits from the harmful effects of voltage fluctuations and brown-out events.
  • Extended Battery Life: Low power consumption helps to extend the operational life of battery-powered devices.
  • Optimized Board Space Usage: The small package footprint maximizes space utilization on printed circuit boards.
  • Simplified Circuit Design: Integrated functionality simplifies design efforts and reduces the need for external components.

Additional Details

The S-8215 series offers a selection of detection voltage options tailored to specific application requirements. The precise detection voltage of the S-8215BAB-I8T1U should be confirmed using the device datasheet. The device output typically transitions to a low state when the input voltage falls below the specified detection threshold. For detailed information regarding operating temperature ranges, pin configurations, electrical characteristics, and application guidelines, refer to the official manufacturer's datasheet provided by SII Semiconductor Corporation.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess