EN
  • EN
  • DE

S-8233ACFT-TB-G

Part No S-8233ACFT-TB-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 3
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 127344-S-8233ACFT-TB-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8233ACFT-TB-G CAD Model

Description

The SII Semiconductor Corporation S-8233ACFT-TB-G is an integrated circuit designed for battery protection.

  • Package: 16-TSSOP
  • Fault Protection: overcurrent and short-circuit
  • Battery Chemistry: Lithium-Ion/Polymer
  • Number of Cells: 3
  • Supply and Demand: balanced
  • Operating Temperature: -20°C to 70°C (TA)

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess