EN
  • EN
  • DE

S-8241ABKMC-GBKT2S

Part No S-8241ABKMC-GBKT2S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187143-S-8241ABKMC-GBKT2S
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8241ABKMC-GBKT2S CAD Model

Description

The S-8241ABKMC-GBKT2S is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels precisely and provide a reset signal when the voltage drops below a specified threshold. This device is characterized by its low current consumption, high accuracy, and small form factor, making it well-suited for use in battery-powered devices and other applications where space and power are at a premium.

Applications

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up or voltage dips.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Power Supply Monitoring: Detects voltage drops in power supplies to ensure stable and reliable operation.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics for voltage supervision.
  • Industrial Control: Monitors voltage levels in industrial control systems to prevent equipment damage or malfunction.

Features

  • High-Precision Voltage Detection: Provides accurate voltage monitoring for reliable performance.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Enables compact designs and saves valuable board space.
  • Built-in Hysteresis: Prevents oscillation and ensures stable operation.
  • Open-Drain Output: Offers flexibility in interfacing with different logic levels.

Benefits

  • Improved System Reliability: Protects against voltage fluctuations and ensures proper operation.
  • Extended Battery Life: Low current consumption minimizes power drain, prolonging battery life.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced System Stability: Hysteresis prevents false triggering and ensures stable reset signals.

Additional Details

The S-8241ABKMC-GBKT2S operates over a specified temperature range and offers a precise voltage detection threshold, indicated by the GBKT2S code. It is typically available in a small surface-mount package, making it easy to integrate into modern electronic designs. The open-drain output allows for flexible connection to various logic families. Refer to the datasheet for specific voltage detection levels, temperature characteristics, and other electrical specifications.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess