EN
  • EN
  • DE

S-8244AATFN-CETT2G

Part No S-8244AATFN-CETT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION / Battery Protection IC Li-Ion Pack 4.2V 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 793736-S-8244AATFN-CETT2G
Popularity Medium
Supply and Demand Status Limited
Family Name S-8244AAT
Introduction Date July 30, 1999
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian S-8244AATFN-CETT2G CAD Model

Description

The SII Semiconductor Corporation S-8244AATFN-CETT2G is an integrated circuit designed for battery protection.

  • Fault Protection: Overvoltage
  • Battery Compatibility: Lithium-ion, 1-4 cells
  • Operating Temperature: -40°C to 85°C (TA)
  • Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
  • Family Name: S-8244AAT
  • Alternative Parts: S-8244AADFN-CED-T2, S-8244AABFN-CEB-T2
  • Introduction Date: July 30, 1999
  • Estimated EOL Date: 2022
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess