EN
  • EN
  • DE

S-8253DAA-T8V1GZ

Part No S-8253DAA-T8V1GZ
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187195-S-8253DAA-T8V1GZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8253DAA-T8V1GZ CAD Model

Description

The S-8253 series from SII Semiconductor Corporation is a high-precision voltage detector IC designed for lithium-ion rechargeable battery protection. It is a critical component in ensuring the safe and efficient operation of battery-powered devices by monitoring cell voltage and preventing overcharge, overdischarge, and overcurrent conditions. This particular model, S-8253DAA-T8V1GZ, is part of a family of similar devices with varying detection and release voltage thresholds to suit different battery chemistries and system requirements.

Applications

  • Lithium-ion battery packs for mobile phones
  • Battery packs for smartphones
  • Power tools using lithium-ion batteries
  • Battery-powered handheld devices
  • Backup power supplies

Features

  • High-accuracy voltage detection: Ensures precise monitoring of battery voltage levels.
  • Low current consumption: Minimizes the drain on the battery, extending battery life.
  • Overcharge detection: Prevents damage to the battery from excessive charging voltage.
  • Overdischarge detection: Protects the battery from being discharged below a safe voltage level.
  • Overcurrent detection: Safeguards the battery and connected circuitry from excessive current flow.
  • Short-circuit protection: Provides an additional layer of protection against short circuits.
  • Small package size: Allows for compact designs in portable devices.
  • Wide operating temperature range: Ensures reliable operation in various environmental conditions.

Benefits

  • Enhanced battery safety: Prevents overcharge, overdischarge, and overcurrent, reducing the risk of battery damage or failure.
  • Extended battery life: Optimizes battery usage by preventing operation outside of safe voltage and current limits.
  • Improved device reliability: Protects the battery and connected circuitry from damage, enhancing the overall reliability of the device.
  • Reduced system cost: Integrates multiple protection functions into a single IC, simplifying the design and reducing the number of external components required.
  • Compact design: Small package size enables the design of smaller and more portable devices.

Additional Details

The S-8253DAA-T8V1GZ typically includes an overcharge detection voltage, an overdischarge detection voltage, and an overcurrent detection voltage, all pre-set to specific values. The exact values for these thresholds are specified in the datasheet. The device also features a charge/discharge control pin that can be used to disconnect the battery from the charging or discharging circuit in the event of a fault condition. This IC uses a CMOS process to achieve low power consumption and high accuracy. The operating temperature range is typically -40°C to +85°C. It is usually supplied in a thin 8-pin package.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess