EN
  • EN
  • DE

S-8261AAJM-G2

Part No S-8261AAJM-G2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187209-S-8261AAJM-G2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261AAJM-G2 CAD Model

Description

The S-8261AAJM-G2 is a single-cell lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion batteries from overcharge, overdischarge, and overcurrent conditions, ensuring safe and reliable operation in various portable electronic devices. Its primary function is to monitor the battery voltage and current, and to disconnect the battery from the charging or discharging circuit when a fault condition is detected.

Applications:

  • Smartphones: Provides essential battery protection, enhancing safety and extending battery lifespan.
  • Tablets: Ensures reliable battery operation, preventing damage from overcharging or deep discharging.
  • Portable Media Players: Safeguards the battery from potentially damaging conditions, ensuring consistent performance.
  • Digital Cameras: Protects the battery, extending its usability and preventing unexpected power failures.
  • Wireless Headphones: Monitors battery performance, ensuring consistent power and longevity.
  • Wearable Devices: Offers comprehensive battery protection in smartwatches, fitness trackers, and other wearable electronics.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit.
  • Overdischarge Protection: Prevents the battery from being discharged below its safe voltage level.
  • Overcurrent Protection: Protects the battery from excessive current draw, preventing overheating and potential damage.
  • Short-Circuit Protection: Immediately disables the battery in the event of a short circuit.
  • High-Precision Voltage Detection: Accurate monitoring of battery voltage levels for reliable protection.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Enables compact designs, ideal for integration into small electronic devices.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Extended Battery Life: Protects the battery from conditions that can shorten its lifespan.
  • Improved Device Reliability: Ensures stable and reliable operation of the device.
  • Reduced Component Count: Integrates multiple protection functions into a single integrated circuit.
  • Simplified Circuit Design: Facilitates easier integration into battery protection circuits.

Technical Specifications: The S-8261AAJM-G2 typically features preset overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current levels. The supply voltage range typically spans from 1.5V to 4.5V. The IC exhibits very low current consumption, typically in the microampere range during normal operation, and even lower during standby. It's commonly available in a small package, such as SOT-23-6. The operating temperature range is usually -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess