EN
  • EN
  • DE

S-8328B30MC-EWK-T2

Part No S-8328B30MC-EWK-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310343-S-8328B30MC-EWK-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8328B30MC-EWK-T2 CAD Model

Description

The S-8328B30MC-EWK-T2 is a high-performance step-up DC-DC converter manufactured by SII Semiconductor Corporation. This IC is designed for applications requiring efficient voltage boosting from a low input voltage source, commonly used in portable devices, battery-powered systems, and energy harvesting applications. It offers a combination of small size, high efficiency, and precise voltage regulation.

Applications:

  • Mobile Phones: Powering various components within the phone.
  • Bluetooth Devices: Providing a stable voltage supply for reliable communication.
  • Portable Game Consoles: Ensuring consistent performance from battery power.
  • Wearable Devices: Supplying power to sensors and processing units.
  • IoT Devices: Enabling efficient power management for long-lasting operation.

Features:

  • High Efficiency: Optimized for minimal power loss during voltage conversion.
  • Low Start-up Voltage: Operates from a very low input voltage.
  • Adjustable Output Voltage: Allows customization for specific application requirements.
  • Overcurrent Protection: Protects the IC and connected components from damage.
  • Small Package: Compact design suitable for space-constrained applications.
  • Built-in Oscillator: Integrated oscillator simplifies design and reduces external component count.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational time of battery-powered devices.
  • Stable Power Supply: Provides a regulated output voltage, ensuring consistent performance of connected devices.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying circuit design and lowering overall cost.
  • Enhanced Reliability: Overcurrent protection and other safety features protect the IC and connected components from damage, improving overall system reliability.
  • Compact Footprint: Small package allows for integration into space-constrained applications, enabling smaller and more portable devices.

Additional Details:

The S-8328B30MC-EWK-T2 utilizes a pulse-frequency modulation (PFM) control scheme for efficient operation at light loads. The specific output voltage is 3.0V and the package type is SOT-23-5. This IC is designed to operate over a wide temperature range, making it suitable for various environments. Further technical specifications, including input voltage range, switching frequency, and quiescent current, can be found in the official datasheet provided by SII Semiconductor Corporation.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess