EN
  • EN
  • DE

S-8328E20MC-EYA-T2

Part No S-8328E20MC-EYA-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310351-S-8328E20MC-EYA-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8328E20MC-EYA-T2 CAD Model

Description

The S-8328E20MC-EYA-T2 is a high-performance step-up DC-DC converter manufactured by SII Semiconductor Corporation. This IC is designed for applications requiring efficient voltage boosting from a low input voltage. Its compact size and integrated features make it suitable for portable devices and battery-powered systems.

Applications:

  • Mobile phones and smartphones: Powering internal circuitry from the battery.
  • Bluetooth headsets and wireless devices: Providing a stable voltage supply.
  • Portable media players: Boosting voltage for displays and audio components.
  • Digital cameras and camcorders: Supplying power to various subsystems.
  • Wearable devices (smartwatches, fitness trackers): Due to its small size and high efficiency.

Features:

  • High Efficiency: Optimized for minimal power loss during voltage conversion, extending battery life.
  • Low Start-up Voltage: Operates from a very low input voltage, ensuring functionality even with depleted batteries.
  • Integrated Oscillator: Includes an internal oscillator, reducing the need for external components.
  • Small Package Size: Available in a compact package, ideal for space-constrained applications.
  • Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage spikes.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer operating times.
  • Reliable Operation: Integrated protection features ensure robust and dependable performance.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.
  • Simplified Design: Integrated oscillator and other features reduce the number of external components required.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it a suitable choice for various applications.

Additional Details:

The S-8328E20MC-EYA-T2 operates with a typical switching frequency, contributing to its efficiency. It supports various external components for voltage setting and compensation. The device is designed to withstand a wide range of operating temperatures, ensuring reliable performance in diverse environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess