EN
  • EN
  • DE

S-8338ABDC-P8T1G

Part No S-8338ABDC-P8T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.8 V to 6 V
Frequency - Switching 257.4kHz to 1.134MHz
Duty Cycle (Max) 88.5%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SON (A) (2.9x2.8)
Win Source Part Number 1094082-S-8338ABDC-P8T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8338ABDC-P8T1G CAD Model

Description

The S-8338ABDC-P8T1G is a high-performance step-up DC-DC converter manufactured by SII Semiconductor Corporation. This converter is designed for applications requiring a boosted voltage supply from a lower input voltage, such as portable devices, battery-powered equipment, and LED lighting systems.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable devices to boost battery voltage for powering various components.
  • Battery-Powered Equipment: Employed in battery-powered equipment such as power tools and medical devices to provide a stable voltage supply.
  • LED Lighting Systems: Utilized in LED lighting systems to drive LEDs with a constant current or voltage.
  • LCD Bias Supplies: Integrated into LCD bias supplies to generate the necessary voltages for driving LCD panels.
  • Sensor Power Supplies: Used to provide regulated power supplies for sensors and other low-power components.

Features

  • High Efficiency: Provides high efficiency, minimizing power loss and maximizing battery life.
  • Low Start-Up Voltage: Features a low start-up voltage, enabling operation from low input voltage levels.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage to the converter and connected components.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating.

Benefits

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Reliable Operation: Overvoltage and thermal shutdown protection ensure reliable operation.
  • Versatile Application: Adjustable output voltage allows for use in various applications.
  • Easy Integration: Small size and minimal external components simplify integration into electronic devices.
  • Cost-Effective Solution: Provides a cost-effective solution for generating boosted voltage supplies.

Technical Specifications

The S-8338ABDC-P8T1G operates with an input voltage range from 0.9V to 10V, generating an output voltage that can be adjusted via external components. It features a switching frequency of typically 1.2 MHz. The efficiency is typically above 85% depending on the input voltage, output voltage and load current. The converter is available in a small SOT-89 package.

This DC-DC converter is an ideal choice for designers seeking a high-performance, efficient, and reliable solution for generating boosted voltage supplies in portable and battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess