EN
  • EN
  • DE

S-8357B36MC-NIV-T2

Part No S-8357B36MC-NIV-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063813-S-8357B36MC-NIV-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8357B36MC-NIV-T2 CAD Model

Description

The S-8357B36MC-NIV-T2 is a step-up DC-DC converter IC manufactured by SII Semiconductor Corporation. It is designed to efficiently increase voltage levels, making it suitable for various portable and battery-powered applications. This integrated circuit offers a combination of high efficiency, compact size, and robust protection features.

Applications

  • Mobile Phones: Power management and voltage boosting in mobile phone circuits.
  • Tablets: Providing regulated voltage for tablet components.
  • Digital Cameras: Supplying power to camera electronics and displays.
  • Portable Media Players: Powering portable audio and video players.
  • Wearable Devices: Voltage regulation for smartwatches, fitness trackers, and other wearables.

Features

  • High Efficiency: Designed for high power conversion efficiency to minimize energy loss.
  • Integrated Power MOSFET: Built-in power MOSFET simplifies circuit design and reduces external component count.
  • Small Package: Compact package size suitable for space-constrained applications.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current flow.
  • Soft-Start Function: Reduces inrush current during startup, preventing voltage drops and instability.
  • Fixed Output Voltage: Provides a stable and regulated fixed output voltage.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more compact product designs.
  • Enhanced Reliability: Overcurrent protection improves the reliability of the system.
  • Simplified Design: Integrated components simplify circuit design and reduce overall component count.
  • Stable Operation: Soft-start function ensures stable and reliable operation during startup.

Additional Details

The S-8357B36MC-NIV-T2 employs a current mode control architecture for improved transient response and load regulation. The integrated power MOSFET contributes to the overall efficiency and reduces external component requirements. The overcurrent protection feature safeguards the device and the connected load from damage due to short circuits or excessive current draw. The soft-start functionality limits inrush current during power-up, preventing voltage dips and ensuring a smooth startup sequence. Consult the datasheet for detailed electrical characteristics, including input voltage range, output voltage, and switching frequency.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
Vishay
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4426 $64.9170
100+ $1.1839 $118.3900
155+ $1.1469 $177.7695
210+ $1.1100 $233.1000
270+ $1.0730 $289.7100
365+ $0.9621 $351.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess