EN
  • EN
  • DE

S-84235FS-T2

Part No S-84235FS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310535-S-84235FS-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-84235FS-T2 CAD Model

Description

The S-84235FS-T2 is a voltage detector IC from SII Semiconductor Corporation. Its primary function is to monitor the input voltage of a system and trigger a reset or other action when the voltage falls below a predefined threshold. This ensures stable and reliable operation of connected devices by preventing malfunctions caused by voltage drops.

Applications

  • Microcontroller Systems: Resets the microcontroller during power-up or brown-out conditions to ensure proper initialization.
  • Memory Protection: Safeguards memory devices (like EEPROM or Flash memory) from data corruption due to low voltage.
  • Power Management: Monitors power supply voltage and initiates protective measures, such as shutdown, when the voltage is insufficient.
  • Battery-Operated Devices: Provides low battery detection and warning or automatic shutdown to prevent deep discharge.
  • Industrial Automation Equipment: Maintains stable operation of control circuits in noisy or fluctuating power environments.

Features

  • Accurate Voltage Detection: Provides precise monitoring of the input voltage with a well-defined detection threshold.
  • Hysteresis: Incorporates hysteresis in the detection and release voltages to prevent oscillation and ensure stable operation.
  • Open-Drain Output: Offers a flexible output configuration suitable for various interface requirements.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Compact Package: Typically available in a small SOT-23-5 package for space-saving designs.

Benefits

  • Increased System Reliability: Prevents system errors and data corruption caused by unstable voltage supply.
  • Simplified Design: Reduces the need for complex voltage monitoring and reset circuits.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Space Saving: Small package footprint allows for integration in compact electronic devices.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage due to voltage fluctuations.

Technical Specifications

The S-84235FS-T2 has specific values for detection voltage, release voltage, and operating temperature. The output characteristics (e.g., output low voltage) are also specified. The device is typically housed in a SOT-23-5 package. For detailed electrical characteristics, timing diagrams, and pinout information, consult the official datasheet from SII Semiconductor Corporation.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,923 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess