EN
  • EN
  • DE

S-8438AF-ZB-TA

Part No S-8438AF-ZB-TA
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310575-S-8438AF-ZB-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8438AF-ZB-TA CAD Model

Description

The S-8438AF-ZB-TA is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the input voltage level and generate a reset signal when the voltage drops below a specified threshold. The 'AF' and 'ZB' likely denote specific voltage detection levels and other characteristics, while 'TA' probably indicates a specific packaging variation. This component is crucial for ensuring stable and reliable operation in electronic devices by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage drops below a set threshold.
  • Battery-Powered Devices: Detects low battery conditions to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Ensures stable operation of industrial control equipment by monitoring critical voltage levels.
  • Automotive Electronics: Monitors voltage levels in automotive systems to prevent erratic behavior of electronic control units (ECUs).

Features

  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal tolerance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, ensuring a stable reset signal.
  • Small Package Size: Allows for compact and space-saving circuit designs.
  • CMOS Output: Provides a clean and reliable digital output signal.

Benefits

  • Improved System Reliability: Prevents data corruption and system crashes caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in portable devices, prolonging battery life.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution for a wide range of applications.

Additional Details

The S-8438AF-ZB-TA is typically available in small surface-mount packages such as SOT-23 or similar. The specific voltage detection threshold and hysteresis voltage are determined by the 'AF' and 'ZB' codes and should be verified with the product datasheet. It is crucial to consult the datasheet for detailed specifications, including operating temperature range, supply voltage range, and output characteristics. This component is a key element in maintaining the stable and reliable operation of electronic systems by providing a timely reset signal when the supply voltage falls below a safe operating level.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess