EN
  • EN
  • DE

9615R5.1KL2.0

Part No 9615R5.1KL2.0
Manufacturer Sensata-BEI Sensors
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 38.1MM SOLDER LUG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 38.10mm (0 ~ 1.50")
Output Resistive
Actuator Type Round Shaft
Linearity ±0.35%
Resistance 5.1 kOhms
Resistance Tolerance ±25%
Mounting Type Chassis Mount
Termination Style Solder Lug
Temperature Range - Operating -40°C ~ 135°C
Case / Package Box with Solder Lugs
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599583-9615R5.1KL2.0
Ultra Librarian 3D Model Ultra Librarian 9615R5.1KL2.0 CAD Model

Description

N

You May Also Be Interested in

Sensata-BEI Sensors
SENSOR LINEAR 38.1MM SOLDER LUG
Lowest to $67.1924
TT Electronics
SENSOR ROTARY 360DEG SLDR TURRET
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 330DEG SMD
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 330DEG SMD
Need more? Email Us
Sensata-BEI Sensors
SENSOR LINEAR 12.7MM SOLDER LUG
Need more? Email Us
Honeywell
SENSOR ROTARY 360DEG CONNECTOR
Need more? Email Us
Bourns Inc.
SENSOR LINEAR 12.7MM WIRE LEADS
Lowest to $62.5074

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.1924 $67.1924
2+ $55.1322 $110.2644
3+ $53.4094 $160.2282
4+ $51.6865 $206.7460
6+ $49.9636 $299.7816
7+ $44.7950 $313.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess