EN
  • EN
  • DE

S-93C46ADF-TB

Part No S-93C46ADF-TB
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187296-S-93C46ADF-TB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C46ADF-TB CAD Model

Description

The S-93C46ADF-TB is a 1K-bit (128 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This memory device is characterized by its low-voltage operation, serial interface (Microwire), and compact package, making it suitable for a wide range of applications where non-volatile data storage is essential. Its high reliability and endurance ensure data integrity over extended periods.

Applications

  • Consumer Electronics: Storing user preferences and configuration settings in devices like TVs, DVD players, and set-top boxes.
  • Automotive Electronics: Used in car radios, instrument clusters, and anti-theft systems for storing calibration data and security information.
  • Industrial Control: Implementing data logging and parameter storage in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical Equipment: Storing calibration data and patient-specific settings in medical devices such as glucose meters and blood pressure monitors.
  • Gaming Consoles: Storing game settings, high scores, and user profiles in gaming consoles and accessories.

Features

  • 1K-bit EEPROM: Provides 128 bytes of non-volatile storage for data retention even when power is off.
  • Low-Voltage Operation: Operates within a voltage range of 1.8V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Microwire Interface: Utilizes a simple 3-wire serial interface (Microwire) for easy communication with microcontrollers.
  • High Endurance: Supports up to 1,000,000 erase/write cycles, ensuring long-term reliability.
  • Data Retention: Retains data for up to 100 years, guaranteeing data integrity over extended periods.
  • Write Protect: Offers a write protect function to prevent accidental data overwriting.

Benefits

  • Reliable Data Storage: Provides a robust and reliable solution for storing critical data that needs to be retained even when power is removed.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
  • Easy Integration: The simple Microwire interface simplifies integration into microcontroller-based systems.
  • Long-Term Reliability: Ensures data integrity and long-term reliability in demanding applications.
  • Compact Design: Small package size enables use in space-constrained applications.

Additional Details

The S-93C46ADF-TB communicates via the Microwire serial protocol, which requires a chip select (CS), serial clock (SK), and serial data (DI/DO) line. The device supports both read and write operations. The write protect feature can be enabled or disabled to protect the data from unintended modification. The device is typically surface mounted.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess