EN
  • EN
  • DE

S-93C66AFJ-TB-G

Part No S-93C66AFJ-TB-G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187359-S-93C66AFJ-TB-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-93C66AFJ-TB-G CAD Model

Description

The S-93C66AFJ-TB-G is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This memory device is designed for low-voltage, low-power applications requiring non-volatile data storage. It utilizes a 2-wire serial interface, specifically the Microwire interface, for communication with a microcontroller or other host device.

Applications

  • Automotive electronics: Used for storing configuration data, calibration settings, and identification information in various automotive systems.
  • Industrial control systems: Employed for storing parameters and settings in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Integrated into devices like TVs, set-top boxes, and DVD players for storing user preferences and system settings.
  • Medical devices: Utilized for storing calibration data and device configuration in medical instruments.
  • Security systems: Applied in access control systems and alarm panels for storing access codes and system configurations.

Features

  • Microwire serial interface: Enables simple communication with microcontrollers using a minimal number of pins.
  • Low voltage operation: Operates at low voltage levels, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Low current consumption: Designed for low power consumption, extending battery life in portable devices.
  • Wide operating temperature range: Functions reliably over a wide temperature range, typically from -40°C to +85°C, ensuring suitability for harsh environments.
  • High reliability: Offers high endurance and data retention, ensuring long-term data storage integrity.
  • Small package size: Available in small packages like the SOT-25, saving board space in compact designs.

Benefits

  • Non-volatile data storage: Retains data even when power is removed, ensuring data persistence.
  • Easy to interface: The Microwire interface simplifies integration with microcontrollers.
  • Low power consumption: Minimizes power usage, extending battery life in portable applications.
  • Small footprint: The compact package size allows for use in space-constrained designs.
  • High reliability: Ensures long-term data storage integrity and reliable operation.

The S-93C66AFJ-TB-G offers a reliable and cost-effective solution for non-volatile data storage in a wide range of applications. Its combination of low power consumption, a small package size, and a simple serial interface makes it an ideal choice for embedded systems and portable devices.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,584 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess