The S-L2980A28MC-C6NTF is a low-dropout (LDO) voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable 2.8V output voltage with low quiescent current, making it suitable for battery-powered and other sensitive applications.
Applications
- Portable electronics (smartphones, tablets, handheld devices)
- Wearable technology (smartwatches, fitness trackers)
- IoT (Internet of Things) devices
- Wireless sensors and communication modules
- Microcontroller power supplies
Features
- Low dropout voltage
- Low quiescent current (typically in the microampere range)
- Fixed 2.8V output voltage
- Overcurrent protection
- Thermal shutdown protection
- High ripple rejection
- Small SOT-23 package
Benefits
- Extends battery life in portable devices due to low quiescent current
- Provides a stable and reliable 2.8V power supply for sensitive components
- Protects the device from damage due to overcurrent or overheating
- Reduces noise and interference in sensitive analog and digital circuits
- Saves board space due to the small package size
Additional Details
The S-L2980A28MC-C6NTF is a fixed 2.8V output LDO regulator. The "MC" in the part number likely indicates the package type, and "C6NTF" represents a specific production code. LDO regulators are particularly useful when the input voltage is only slightly higher than the desired output voltage. The low quiescent current minimizes power consumption in standby mode, which is crucial for battery-powered applications. Internal protection circuits prevent damage from overcurrent and thermal overload. Consult the datasheet for detailed electrical characteristics, thermal performance, and package dimensions.
LDO voltage regulators are widely used in modern electronic devices. The S-L2980A28MC-C6NTF offers a compact and efficient solution for providing a stable 2.8V supply in a variety of applications.