EN
  • EN
  • DE

SA1414SETR

Part No SA1414SETR
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311311-SA1414SETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA1414SETR CAD Model

Description

The SA1414SETR is a transient voltage suppressor (TVS) diode array manufactured by Silan. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This device is packaged in a small outline transistor (SOT) package, making it suitable for space-constrained applications.

Applications:

  • Cell Phones: Protection of I/O ports from ESD.
  • Portable Devices: Safeguarding data lines and power inputs.
  • Communication Systems: Protecting transceivers and interface ports.
  • Microcontrollers: Ensuring the integrity of control signals.
  • Consumer Electronics: Preventing damage from voltage transients.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting voltage overshoot.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • ESD Protection: Complies with industry standards for ESD immunity.
  • Small Package Size: Ideal for high-density PCB layouts.

Benefits:

  • Enhanced Reliability: Protects electronic components from damage caused by transient voltage events.
  • Extended Product Lifespan: Reduces the risk of component failure and increases overall system durability.
  • Reduced Downtime: Minimizes the potential for system interruptions due to ESD or surge events.
  • Cost Savings: Prevents the need for costly repairs or replacements of damaged components.
  • Improved System Performance: Maintains signal integrity by preventing voltage overshoots and ringing.

Technical Specifications: The SA1414SETR typically features a reverse standoff voltage of around 14V, a clamping voltage under a specific test current, and a peak pulse power dissipation rating. It is compliant with IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards. The exact specifications vary by manufacturer and specific part marking.

In summary, the SA1414SETR from Silan is a reliable and efficient TVS diode array that provides robust protection against transient voltage events, making it an essential component in a wide range of electronic applications.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess