EN
  • EN
  • DE

SC4953

Part No SC4953
Manufacturer Silan
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 315665-SC4953
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC4953 CAD Model

Description

The SC4953 is a P-Channel enhancement mode power MOSFET manufactured by Silan. This device is designed for use in load switching applications, power management, and DC-DC converters where high efficiency and low on-resistance are critical. Its characteristics make it suitable for controlling circuits with moderate power requirements.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Integrated into power management systems for efficient power distribution.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels.
  • Battery Management Systems (BMS): Suitable for BMS applications in portable devices.
  • Motor Control: Used for driving small motors.

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and increases efficiency.
  • High Current Capability: Handles moderate to high current levels.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, enhancing overall efficiency.
  • Simplified Design: P-channel configuration simplifies gate drive requirements.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Robust Operation: Designed to withstand high current and voltage stresses.

Additional Details:

The SC4953 P-Channel MOSFET features a low gate threshold voltage, enabling it to be driven directly by logic-level signals. This simplifies the design of control circuits and reduces the need for additional components. The device is available in a variety of surface-mount packages, making it suitable for automated assembly processes. The MOSFET also includes protection features such as avalanche ruggedness, ensuring reliable operation under transient conditions. This makes it an excellent choice for applications requiring high efficiency, compact size, and robust performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess