EN
  • EN
  • DE

SVF7N60K

Part No SVF7N60K
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 349548-SVF7N60K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SVF7N60K CAD Model

Description

The SVF7N60K is a Power MOSFET manufactured by Silan Microelectronics. It's designed for high-efficiency switching applications. This device aims to provide a good balance between switching performance and on-state resistance, making it suitable for a range of power conversion circuits.

Applications:

  • Power Supplies: Commonly found in Switched-Mode Power Supplies (SMPS) used in computers, servers, and consumer electronics.
  • LED Lighting: Employed in LED drivers to provide efficient and stable power delivery.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation in various electronic devices.
  • Motor Control: Can be used in motor control circuits for driving small to medium-sized motors.
  • Inverters: Implemented in inverters for converting DC power to AC power in applications like solar power systems.

Features:

  • Low On-State Resistance (RDS(on)): Reduces conduction losses, contributing to higher efficiency.
  • Fast Switching Speed: Enables high-frequency operation, minimizing switching losses and improving overall performance.
  • High Avalanche Energy: Offers increased robustness against voltage transients and spikes.
  • Optimized Gate Charge: Designed for efficient driving, reducing gate drive losses and simplifying driver circuit design.
  • RoHS Compliant: Meets environmental standards for hazardous substances, ensuring environmentally friendly operation.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching speed contribute to higher overall efficiency in power conversion applications.
  • Reduced Heat Generation: Lower conduction losses result in less heat dissipation, improving system reliability and reducing the need for extensive cooling.
  • Enhanced System Performance: Fast switching characteristics enhance the overall performance of power circuits.
  • Increased Reliability: High avalanche energy and robust design ensure reliable operation even under demanding conditions.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The SVF7N60K is generally packaged in a TO-220 package. It is an N-Channel MOSFET. Specific voltage and current ratings will vary depending on the exact datasheet revision. Always refer to the official Silan Microelectronics datasheet for detailed electrical characteristics, thermal parameters, and package dimensions for precise design and application.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess