EN
  • EN
  • DE

SLG4K4386V

Part No SLG4K4386V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326006-SLG4K4386V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG4K4386V CAD Model

Description

The SLG4K4386V is a configurable mixed-signal integrated circuit (IC) from Silego Technology's GreenPAK series. These devices are designed to integrate multiple discrete components into a single, programmable chip, offering a flexible and cost-effective solution for various applications. The SLG4K4386V allows designers to implement custom analog and digital circuits, reducing board space, BOM cost, and power consumption.

Applications

  • Consumer Electronics
  • Wearable Devices
  • Mobile Devices
  • IoT (Internet of Things) Applications
  • Power Management
  • Sensor Interfacing
  • Custom Logic Functions

Features

  • Configurable Analog and Digital Blocks
  • Integrated Oscillator
  • Non-Volatile Memory (NVM) for Configuration Storage
  • I2C Communication Interface
  • Low Power Consumption
  • Small Package Size

Benefits

  • Reduced Board Space: Integrates multiple components into a single package.
  • Lower BOM Cost: Replaces discrete components with a single, cost-effective solution.
  • Design Flexibility: Allows customization of analog and digital functions to meet specific application requirements.
  • Faster Time-to-Market: Simplifies design and prototyping using Silego's GreenPAK Designer software.
  • Reduced Power Consumption: Optimizes power usage for battery-powered and energy-efficient applications.

The SLG4K4386V is configured using Silego's GreenPAK Designer software, a free GUI-based design tool. This software allows designers to create custom circuits by configuring the device's internal resources. The configuration is then programmed into the device's non-volatile memory (NVM). Once programmed, the device operates independently, executing the designed functionality. The device supports a wide range of operating voltages and temperatures, making it suitable for various applications. The integrated I2C interface allows for easy communication with microcontrollers and other system components, enabling remote monitoring and control. The small package size of the SLG4K4386V makes it ideal for space-constrained applications.

The GreenPAK Designer software provides a library of pre-built components, such as logic gates, comparators, and timers, which can be easily dragged and dropped onto the design canvas. The software also allows designers to create custom components using VHDL or Verilog. The simulation capabilities of the software allow designers to verify the functionality of their designs before programming the device. The SLG4K4386V is a versatile device that can be used in a wide range of applications, from simple logic functions to complex analog and digital circuits. Its flexibility, low cost, and ease of use make it an ideal solution for designers looking to reduce board space, BOM cost, and power consumption.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,709 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess