EN
  • EN
  • DE

SLG4N020V

Part No SLG4N020V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326007-SLG4N020V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG4N020V CAD Model

Description

The SLG4N020V is a member of Silego Technology's GreenPAK series of programmable mixed-signal ASICs. These devices provide a flexible and cost-effective solution for integrating multiple discrete components into a single chip. The SLG4N020V allows designers to implement custom analog and digital circuits, reducing board space, BOM cost, and power consumption.

Applications

  • Consumer Electronics
  • Wearable Devices
  • Mobile Devices
  • IoT (Internet of Things) Applications
  • Power Management
  • Sensor Interfacing
  • Custom Logic Functions

Features

  • Configurable Analog and Digital Resources
  • Integrated Oscillator
  • Non-Volatile Memory (NVM) for Configuration Storage
  • I2C Communication Interface
  • Low Power Consumption
  • Small Form Factor

Benefits

  • Reduced Board Space: Integrates multiple components into a single package.
  • Lower BOM Cost: Replaces discrete components with a single, cost-effective solution.
  • Design Flexibility: Allows customization of analog and digital functions to meet specific application requirements.
  • Faster Time-to-Market: Simplifies design and prototyping using Silego's GreenPAK Designer software.
  • Reduced Power Consumption: Optimizes power usage for battery-powered and energy-efficient applications.

The SLG4N020V is typically configured using Silego's GreenPAK Designer software, a free GUI-based design tool. This software allows designers to create custom circuits by configuring the device's internal resources. The configuration is then programmed into the device's non-volatile memory (NVM). Once programmed, the device operates independently, executing the designed functionality. The device supports a wide range of operating voltages and temperatures, making it suitable for various applications. The integrated I2C interface allows for easy communication with microcontrollers and other system components, enabling remote monitoring and control. The small form factor of the SLG4N020V makes it ideal for space-constrained applications.

The GreenPAK Designer software provides a library of pre-built components, such as logic gates, comparators, and timers, which can be easily dragged and dropped onto the design canvas. The software also allows designers to create custom components using VHDL or Verilog. The simulation capabilities of the software allow designers to verify the functionality of their designs before programming the device. The SLG4N020V is a versatile device that can be used in a wide range of applications, from simple logic functions to complex analog and digital circuits. Its flexibility, low cost, and ease of use make it an ideal solution for designers looking to reduce board space, BOM cost, and power consumption.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess