The SLG5AP036VTR is a GreenPAK™ programmable mixed-signal matrix manufactured by Silego Technology (now Dialog Semiconductor). It is a versatile and configurable device that allows designers to integrate multiple discrete components into a single chip, reducing board space and simplifying circuit design. The SLG5AP036VTR is suitable for a wide range of applications, including consumer electronics, industrial control, and IoT devices.
Applications:
- Consumer electronics (e.g., wearables, smartphones)
- Industrial control systems
- IoT devices
- Power management circuits
- Signal conditioning circuits
Features:
- Programmable logic and analog resources
- Integrated analog comparators, digital logic gates, and counters
- Low power consumption
- Small form factor
- Easy-to-use design software (GreenPAK Designer)
- In-system programmability
- RoHS compliant
Benefits:
- Reduced component count and board space
- Simplified circuit design
- Flexibility to implement custom logic and analog functions
- Extended battery life due to low power consumption
- Faster time-to-market due to easy programmability
- Cost-effective solution for mixed-signal integration
Technical Specifications:
The SLG5AP036VTR is based on a programmable mixed-signal matrix architecture. It includes analog comparators, digital logic gates, counters, and other configurable resources. The device operates from a supply voltage of 1.8V to 5.5V. It features low power consumption, typically in the microampere range. The SLG5AP036VTR is available in a small form factor package, such as STQFN (2mm x 3mm).
The GreenPAK Designer software provides a user-friendly interface for configuring the device. Designers can easily create custom logic and analog functions using a graphical interface. The SLG5AP036VTR is in-system programmable, allowing for easy updates and modifications.
The SLG5AP036VTR is a versatile and cost-effective solution for integrating multiple discrete components into a single chip. Its programmability, low power consumption, and small form factor make it an ideal choice for various electronic applications.