EN
  • EN
  • DE

SY58182NFAC

Part No SY58182NFAC
Manufacturer Silergy Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP8
Manufacturer Silergy Corp
Win Source Part Number 742157-SY58182NFAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58182NFAC CAD Model

Description

The SY58182NFAC is a precision, high-speed, low-jitter 2:1 multiplexer (MUX) with a signal conditioner, manufactured by Silergy Corp. It's designed for high-performance clock and data distribution applications, ensuring signal integrity and minimizing timing errors.

Applications

  • Networking Equipment: Used in switches, routers, and other networking devices for clock and data distribution.
  • Data Centers: Implemented in servers and storage systems for high-speed signal routing.
  • Test and Measurement Equipment: Enables signal selection and conditioning in testing setups.
  • High-Speed Backplanes: Used in backplane applications to select and distribute clock or data signals.
  • FPGA/ASIC Interface: Provides a clean, low-jitter interface between FPGAs/ASICs and other components.

Features

  • 2:1 Multiplexer: Selects one of two input signals to be passed to the output.
  • Low Jitter: Designed for ultra-low additive jitter, ensuring signal integrity.
  • High Speed: Supports high data rates and clock frequencies.
  • Signal Conditioning: Includes signal conditioning features such as equalization and pre-emphasis.
  • LVPECL/CML/LVDS Compatibility: Can operate with various differential signaling standards.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Improved Signal Integrity: Minimizes jitter and distortion for reliable data transmission.
  • High Performance: Enables high-speed clock and data distribution.
  • Flexible Operation: Compatible with various differential signaling standards.
  • Reduced System Complexity: Integrated signal conditioning simplifies design.
  • Enhanced Reliability: Ensures robust operation in demanding environments.

Additional Details

The SY58182NFAC typically operates with differential input and output signals. It incorporates internal termination resistors to minimize reflections. The control input selects which of the two input channels is routed to the output. Power supply decoupling is essential for achieving optimal performance. Consult the manufacturer's datasheet for detailed specifications, including data rates, jitter performance, power consumption, and operating temperature range. The 'NFAC' suffix generally refers to the package type and specific features or performance grades. The signal conditioning features can compensate for signal losses and distortion in transmission lines.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess