The SY58291ZFAC is a high-speed, low-power clock buffer from Silergy Corp. This device is designed to distribute high-frequency clock signals with minimal degradation, making it suitable for a wide range of applications.
Applications
- Networking equipment, including switches, routers, and servers
- High-performance computing systems
- Data storage devices
- Test and measurement equipment
- Clock distribution networks
Features
- Low additive jitter, ensuring minimal degradation of clock signal quality
- High bandwidth, supporting high-frequency clock signals
- Multiple output channels, enabling distribution to multiple devices
- Selectable output formats (e.g., LVPECL, LVDS, HCSL)
- Low power consumption, reducing overall system power requirements
- Integrated termination resistors for impedance matching
- Small form factor package for space-constrained applications
Benefits
- Improved system performance through low-jitter clock distribution
- Reduced signal skew across multiple devices
- Lower power consumption compared to alternative clock distribution methods
- Simplified board layout with integrated termination resistors
- Enhanced system reliability due to stable clock signals
Additional Details
The SY58291ZFAC typically operates from a 3.3V power supply and features a wide operating temperature range. It's offered in a compact QFN package. Its key features include low additive jitter and high bandwidth, which are critical for maintaining signal integrity in high-speed applications. Detailed specifications, including frequency ranges, jitter performance, and power consumption, are available in the product datasheet.