EN
  • EN
  • DE

SY6288DAAC

Part No SY6288DAAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350481-SY6288DAAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY6288DAAC CAD Model

Description

The SY6288DAAC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed to provide a stable and efficient power supply for various portable and embedded applications. This converter integrates both high-side and low-side MOSFETs, minimizing external component count and maximizing efficiency.

Applications

  • Smartphones and tablets.
  • Portable media players.
  • Solid-state drives (SSDs).
  • Power banks and USB chargers.
  • Embedded systems and microcontrollers.

Features

  • High efficiency: Up to 95% peak efficiency.
  • Integrated MOSFETs: Reduces external component count and simplifies PCB layout.
  • Wide input voltage range: Accommodates various battery chemistries and voltage sources.
  • Adjustable output voltage: Provides flexibility for different load requirements.
  • Over-current protection (OCP): Protects the device and the load from excessive current draw.
  • Short-circuit protection (SCP): Prevents damage in the event of a short circuit on the output.
  • Over-temperature protection (OTP): Shuts down the converter if the temperature exceeds a safe limit.

Benefits

  • Extended battery life: High efficiency minimizes power loss and extends runtime for portable devices.
  • Smaller solution size: Integrated MOSFETs and a compact package reduce board space requirements.
  • Improved reliability: Robust protection features ensure stable and reliable operation.
  • Simplified design: Reduced external component count and integrated functionality streamline the design process.
  • Cost-effective: Integrates multiple functions into a single chip, lowering overall system cost.

Additional Details

The SY6288DAAC operates at a high switching frequency, enabling the use of smaller external components such as inductors and capacitors. This allows for further miniaturization of the power supply solution. It also features a soft-start function to limit inrush current during startup and prevent voltage overshoot. The device is available in a thermally enhanced package to facilitate efficient heat dissipation. Detailed specifications and application information can be found in the manufacturer's datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2107 $50.5680
580+ $0.1729 $100.2820
900+ $0.1675 $150.7500
1,235+ $0.1621 $200.1935
1,600+ $0.1567 $250.7200
2,140+ $0.1405 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,688 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess