EN
  • EN
  • DE

SY6288F1ABC

Part No SY6288F1ABC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description IC Power Sw SY6288F1 Sot -23 -
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963065-SY6288F1ABC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6288F1ABC CAD Model

Description

The SY6288F1ABC is a high-efficiency, synchronous rectified, step-down DC-DC converter manufactured by Silergy Corp. It is designed to deliver a stable output voltage from a wide input voltage range, making it suitable for various portable and battery-powered applications.

Applications

  • Portable Devices: Powering smartphones, tablets, and other handheld devices.
  • Battery-Powered Systems: Regulating voltage in battery-powered applications.
  • Point-of-Load Regulation: Providing local voltage regulation for sensitive components.
  • Power Banks: Used in power banks for efficient voltage conversion.
  • Industrial Control Systems: Powering low-voltage components in industrial control systems.

Features

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Overcurrent Protection: Protects the device and the load from overcurrent conditions.

Benefits

  • Extended Battery Life: High efficiency maximizes battery life in portable applications.
  • Stable Output Voltage: Provides a stable output voltage even with varying input voltage and load conditions.
  • Reduced Power Consumption: Low quiescent current minimizes power consumption in standby mode.
  • Flexible Output Voltage: Adjustable output voltage allows for easy customization to meet specific application requirements.
  • Enhanced System Protection: Overcurrent protection safeguards the device and the load.

Additional Details

The SY6288F1ABC converter operates at a high switching frequency, allowing for the use of small external components. It is available in a compact package, suitable for space-constrained applications. Its specifications include parameters such as input voltage range, output voltage range, maximum output current, and switching frequency. This part adheres to industry standards for environmental compliance, such as RoHS, ensuring that it meets global regulatory requirements.

Silergy Corp is a reputable manufacturer of power management ICs. The SY6288F1ABC exemplifies Silergy's commitment to providing high-performance and efficient power management solutions. Proper layout techniques are essential to minimize noise and ensure optimal performance of the converter.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1383 $50.4795
885+ $0.1135 $100.4475
1,365+ $0.1100 $150.1500
1,880+ $0.1064 $200.0320
2,430+ $0.1029 $250.0470
3,255+ $0.0922 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,700 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess