EN
  • EN
  • DE

SY7301AADC

Part No SY7301AADC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839305-SY7301AADC
Ultra Librarian 3D Model Ultra Librarian SY7301AADC CAD Model

Description

The SY7301AADC is a high-efficiency, current-mode step-down DC-DC converter from Silergy Corp. It is designed to provide a stable and regulated output voltage from a higher input voltage. This converter integrates internal power MOSFETs and operates at a high switching frequency, allowing for smaller external components and a compact overall solution. It is suitable for various applications requiring efficient power conversion.

Applications:

  • Portable Electronics: Powering smartphones, tablets, and other handheld devices.
  • Power Banks: Efficiently converting voltage to charge portable devices.
  • Solid State Drives (SSDs): Providing stable power for data storage.
  • Wireless Routers: Supplying regulated voltage for network devices.
  • Point-of-Load Regulation: Providing localized power conversion in distributed power systems.

Features:

  • Wide Input Voltage Range: Accepts a broad range of input voltages.
  • High Efficiency: Minimizes power loss and heat generation.
  • Internal Power MOSFETs: Reduces external component count and simplifies design.
  • Adjustable Output Voltage: Provides flexibility to accommodate different application requirements.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from voltage spikes.
  • Short-Circuit Protection (SCP): Shuts down the device in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Prevents overheating and ensures device reliability.
  • Enable/Disable Control: Allows for controlled power sequencing.
  • Compact Package: Reduces board space requirements.

Benefits:

  • Extended Battery Life: High efficiency results in lower power consumption.
  • Simplified Design: Integrated MOSFETs minimize the need for external components.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Design Flexibility: Adjustable output voltage supports various applications.
  • Reduced Board Space: Compact package enables smaller and more integrated designs.

Additional Details:

The SY7301AADC operates at a high switching frequency, allowing the use of smaller external inductors and capacitors. It incorporates internal compensation to ensure stable operation across various load conditions. The specific switching frequency, input voltage range, output current capability, and thermal resistance details can be found in the manufacturer's datasheet. The device is typically available in a surface-mount package for ease of integration into automated assembly processes.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1504 $50.3840
815+ $0.1234 $100.5710
1,255+ $0.1196 $150.0980
1,730+ $0.1157 $200.1610
2,235+ $0.1119 $250.0965
2,995+ $0.1003 $300.3985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,660 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess