EN
  • EN
  • DE

SY7902AFHC

Part No SY7902AFHC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350522-SY7902AFHC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY7902AFHC CAD Model

Description

The SY7902AFHC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. This device is designed to operate with a wide input voltage range, making it suitable for various applications. It delivers a stable and adjustable output voltage while maintaining high efficiency, which is crucial for battery-powered devices and energy-conscious systems.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other mobile gadgets.
  • Power Banks: Efficiently converting voltage to charge portable devices.
  • IoT Devices: Providing stable power to low-power IoT sensors and modules.
  • Wireless Routers: Ensuring a stable voltage supply for network devices.
  • Point of Load Regulation: Providing power to specific components in larger electronic systems.

Features:

  • High Efficiency: Optimized for minimal power loss, extending battery life.
  • Wide Input Voltage Range: Accommodates various power sources.
  • Adjustable Output Voltage: Provides flexibility for different voltage requirements.
  • Synchronous Rectification: Increases efficiency by replacing the diode with a MOSFET.
  • Over-Current Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Shuts down the device to prevent damage during a short circuit.
  • Thermal Shutdown: Prevents overheating by shutting down the device at high temperatures.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging battery life in portable devices.
  • Reliable Performance: Robust protection features ensure stable and reliable operation.
  • Versatile Application: Wide input voltage range and adjustable output voltage allow for use in a variety of applications.
  • Compact Size: Small footprint allows for integration into space-constrained designs.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving overall system reliability.

Additional Details:

The SY7902AFHC utilizes advanced control schemes to optimize efficiency across a wide range of load currents. Its integrated low RDS(on) MOSFETs contribute to its high efficiency and compact size. The device is typically available in a small surface-mount package, suitable for automated assembly. Specific technical specifications include details on the switching frequency, input voltage range (typically 4.5V to 26V), output voltage range (typically 0.8V to VCC), and maximum output current (typically up to 2A). Refer to the Silergy Corp. datasheet for detailed electrical characteristics, application circuit examples, and recommended external component values.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6531 $52.2480
190+ $0.5359 $101.8210
290+ $0.5192 $150.5680
400+ $0.5024 $200.9600
515+ $0.4857 $250.1355
690+ $0.4354 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess