EN
  • EN
  • DE

SY8008AACC

Part No SY8008AACC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350526-SY8008AACC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8008AACC CAD Model

Description

The SY8008AACC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. This converter is designed for portable applications, offering a compact and efficient solution for converting higher input voltages to lower output voltages. It features a wide input voltage range and excellent transient response, making it suitable for various battery-powered devices.

Applications:

  • Portable Devices: Powering smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Ideal for use in cordless tools, portable instruments, and other battery-operated devices.
  • Wearable Electronics: Efficient power management for smartwatches, fitness trackers, and similar devices.
  • Power Banks: Providing efficient and regulated power output for charging mobile devices.
  • IoT Devices: Supplying stable power to low-power IoT sensors and communication modules.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, providing flexibility in power source selection.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Integrated MOSFETs: Simplifies the design and reduces the external component count.
  • Over-Current Protection: Protects the converter and the load from over-current conditions.
  • Short-Circuit Protection: Provides protection against short-circuit faults.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the converter at high temperatures.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, prolonging battery life in portable applications.
  • Simplified Design: Integrated features minimize design complexity and reduce the number of external components.
  • Compact Solution: Small package size allows for integration into space-constrained designs.
  • Reliable Operation: Robust protection features ensure stable and dependable performance.
  • Versatile Application: Wide input voltage range and adjustable output voltage provide flexibility in various applications.

Additional Details:

The SY8008AACC utilizes current-mode control for fast transient response and stable operation. It also features a power-saving mode to improve efficiency at light loads. The device is typically available in a small, thermally enhanced package. Specific technical specifications include an input voltage range of typically 2.5V to 5.5V, an adjustable output voltage range typically from 0.6V to Vin, and a maximum output current capability typically up to 2A. Refer to the Silergy Corp. datasheet for detailed electrical characteristics, application circuit examples, and recommended layout guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
NXP / Nexperia
Lowest to $3.2617
Vishay
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,295 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess