EN
  • EN
  • DE

SY8037DCC

Part No SY8037DCC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350552-SY8037DCC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8037DCC CAD Model

Description

The SY8037DCC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to deliver a stable output voltage from a higher input voltage, making it suitable for a wide range of portable and battery-powered applications. This device integrates a low RDS(ON) high-side MOSFET and a low RDS(ON) synchronous rectifier to achieve high efficiency and minimize power losses. The SY8037DCC operates at a high switching frequency, which allows for the use of smaller external components, resulting in a compact solution size.

Applications:

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Battery-Powered Systems: Power banks, cordless tools, and portable medical equipment.
  • Point-of-Load Regulation: Providing power to specific components within a larger system, such as microcontrollers or memory chips.
  • Wireless Chargers: Power conversion within wireless charging systems.
  • Solid State Drives (SSDs): Powering the memory and controller circuits.

Features:

  • High Efficiency: Achieves high efficiency due to the integrated synchronous rectification.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 2.5V to 5.5V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Quiescent Current: Features a low quiescent current, which minimizes power consumption in standby mode.
  • Over-Current Protection (OCP): Includes over-current protection to prevent damage from excessive load currents.
  • Short-Circuit Protection (SCP): Provides short-circuit protection to safeguard the device and the load.
  • Over-Temperature Protection (OTP): Incorporates over-temperature protection to prevent thermal damage.
  • Small Solution Size: The high switching frequency allows for the use of smaller external components, resulting in a compact solution.

Benefits:

  • Extended Battery Life: High efficiency minimizes power losses and extends the battery life of portable devices.
  • Reliable Performance: Integrated protection features ensure reliable operation under various fault conditions.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Solution: Small solution size is ideal for space-constrained applications.
  • Versatile Application: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.

The SY8037DCC is typically available in a small outline package. Further details about its performance characteristics, such as the exact switching frequency, output current capabilities, and thermal resistance, can be found in the product datasheet provided by Silergy Corp.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess