EN
  • EN
  • DE

BGX220P22HNA21

Part No BGX220P22HNA21
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description PRE-PROGRAMMED BLUETOOTH 5.2 CAB  /  Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Strip
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 2Mbps
Power - Output 8.2dBm
Sensitivity -106.7dBm
Serial Interfaces I2C, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG22
Memory Size 512kB Flash, 32kB RAM
Voltage - Supply 1.71V ~ 3.8V
Current - Receiving 3.1mA ~ 4mA
Current - Transmitting 4.3mA ~ 4.6mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 31-SMD Module
Base Product Number BGX220P22
Other Names 336-BGX220P22HNA21
Standard Package 1
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235682-BGX220P22HNA21
Ultra Librarian 3D Model Ultra Librarian BGX220P22HNA21 CAD Model

Description

The BGX220P22HNA21 is an RF transceiver module and modem. It is supplied in a strip package and is designed for SMD (SMT) mounting.

  • Frequency Range: 2.4GHz ~ 2.4835GHz
  • Protocol: Bluetooth v5.2
  • Data Rate: 2Mbps
  • Memory Size: 512kB Flash, 32kB RAM
  • Antenna Type: Integrated, chip
  • Power Output: 8.2dBm
  • Sensitivity: -106.7dBm
  • Current Receiving: 3.1mA ~ 4mA
  • Utilized IC/Part: EFR32BG22
  • RF Family/Standard: Bluetooth
  • MSL Level: 3 (168 hours)
  • HTSUS: 8517.62.0090
  • Manufacturer: Silicon Labs
  • Other Names: 336-BGX220P22HNA21

You May Also Be Interested in

Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7283
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess