The C8051F410 is a mixed-signal 8-bit microcontroller from Silicon Labs, part of the C8051F41x family. It is designed for embedded applications requiring a balance of processing power, analog integration, and low power consumption. This microcontroller integrates a high-speed pipelined 8051-compatible CPU, flash memory, RAM, and various analog and digital peripherals on a single chip.
Applications
- Battery chargers
- Portable medical devices
- Industrial control systems
- Smart sensors
- Motor control applications
Features
- High-speed 8051-compatible CPU with up to 25 MHz clock speed
- 8 kB Flash memory
- 512 bytes of RAM
- 10-bit ADC with up to 17 external inputs
- On-chip temperature sensor
- Two 16-bit timers
- UART, SPI, and I2C serial interfaces
- Programmable Counter Array (PCA)
- On-chip debug interface
- Low power modes (Idle, Sleep, Stop)
Benefits
- High performance and efficient code execution.
- Flexible analog interface for sensor and signal conditioning.
- Integrated serial communication for connectivity.
- Reduced system cost and complexity.
- Extended battery life in portable applications due to low power consumption.
Additional Details
The C8051F410 operates from a 2.7V to 3.6V supply voltage. It includes a precision internal oscillator, eliminating the need for external timing components. The 10-bit ADC can perform up to 200 ksps, making it suitable for high-speed data acquisition. The on-chip temperature sensor allows for accurate temperature monitoring and control. The microcontroller is available in a 24-pin QFN package. The C8051F410 also features a programmable low-voltage reset monitor and a power-on reset circuit for reliable operation. Its comprehensive feature set makes it suitable for a wide range of embedded systems where performance, integration, and low power are important considerations. The availability of development tools and comprehensive documentation simplifies the design process and accelerates time-to-market.