EN
  • EN
  • DE
  • IT

C8051F560-TB-K

Part No C8051F560-TB-K
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Description C8051F55X/F56X/F57X EVAL BRD  /  C8051F55x, C8051F56x, C8051F57x series 8051 MCU 8-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Silicon Labs
Package Bulk
Product Status Not For New Designs
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor 8051
Utilized IC / Part C8051F55x, C8051F56x, C8051F57x
Mounting Type Fixed
Contents Board(s)
Base Product Number C8051
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8471.41.0150
Other Names 336-1694,C8051F560-TB,C8051F560TB
Standard Package 1
Win Source Part Number 1230906-C8051F560-TB-K
Ultra Librarian 3D Model Ultra Librarian C8051F560-TB-K CAD Model

Description

The C8051F560-TB-K is an evaluation board embedded MCU designed for C8051F55x, C8051F56x, and C8051F57x devices.

  • Series: C8051
  • Package: Bulk
  • Standard Package: 1

You May Also Be Interested in

Texas Instruments
LAUNCHPAD TMS570LC4357 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F072RB EVAL BRD / STM32F072 Nucleo-64 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Lowest to $29.6218
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
Pimoroni Ltd
TINY 2040
Need more? Email Us
Analog Devices Inc.
ADSP-21569 SYSTEM ON MODULE EVAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess